Water resistant upper. Slip resistant sole to SRA standard. Composite toe cap to EN20345 (200joules). Non-metallic anti-penetration sole. Padded collar and tongue. Antistatic sole. Shock absorbent heel. Oil resistant sole. Mesh material
Shoe Size UK = 11
Shoe Size EUR = 45
Gender = Men
Type = Trainer
Colour = Black
Safety Toe = Yes
Safety Toe Type = Composite
Safety Rating EN ISO 20345 = S3
Series = Tiber
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7406281 |
Clothing Type | Safety Shoes |