Unique abrasion resistant leather upper . Durable Goodyear Welted (Stitched) rubber outsole . Heat resistant outsole 300°C . Full Waterproof and Breathable Membrane . Padded collar for increased support and comfort. Lightweight and Flexible. EVA Footbed for increased anti-fatigue properties . Metal stud and double stitched on stress points for increased wearing
Shoe Size UK = 11
Shoe Size EUR = 46
Shoe Size US = 12
Gender = Men
Type = Boot
Colour = Black
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = S3
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7397834 |
Clothing Type | Safety Shoes |