RS Components, Ltd.
DIN Rail Enclosures
737544
Description
Bartec 07-5103-9006
Request a Quote
Email Supplier
Description
Bartec 07-5103-9006
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
737544 |
|
Product Name
|
DIN Rail Enclosures |
|
Length
|
8.66 inch (220 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
|
Material
|
Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details