RS Components, Ltd.
DIN Rail Enclosures
737538
Description
Bartec 07-3T03-1105/F001
Request a Quote
Email Supplier
Description
Bartec 07-3T03-1105/F001
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
737538 |
|
Product Name
|
DIN Rail Enclosures |
|
Length
|
4.33 inch (110 mm)
|
|
Width
|
2.95 inch (75 mm)
|
|
Depth
|
2.17 inch (55 mm)
|
|
Material
|
Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Shape
Rectangular
Length
2.95 inch (75 mm)
Width
2.95 inch (75 mm)
View Details