Premium oiled leather upper. Ankle padding. Nylex moisture management lining. Exclusive Timberland PRO Eyelets and lace blocker. Gusseted tongue. TPU reinforcement. Anatomically contoured & removable foot bed. Midsole features shock absorption EVA. Cemented sole construction & Timberland PRO® Nitrile outsole. Slip resistance. Heat resistance up to 300°C. High resistance to fuel oil. Excellent shock absorption. Abrasion resistance. Flexing resistance
Shoe Size UK = 8
Shoe Size EUR = 43
Gender = Men
Type = Boot
Colour = Black
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = SB
Series = Euro Hiker 2G
Resistant To = Abrasion, Flexion, Heat, Oil, Penetration
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7362260 |
Clothing Type | Safety Shoes |