- Trained on our vast library of engineering resources.

RS Components, Ltd. 7347365P

Description
This Rocker Switch with DC Power Jack is rated at 5 A at 15 Vdc. The DC Jack has a 2 mm diameter central contact with a 6.3 mm diameter outer contact both made of Silver plated Copper alloy. The PCB pins are Nickel plated Brass. Contact Configuration = SPST Switch Operation = On-Off Panel Cut Out Width = 24.5mm Panel Cut Out Height = 9mm Contact Current Rating = 5 A @ 15 V Actuator Colour = Black Mounting Type = PCB Terminal Type = Quick Connect Legend Text = On (symbol), Off (symbol) Panel Cut Out Size = 9 x 24.5mm Delivery on production packaging - Bag. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7347365P - RS Components, Ltd.
Corby, Northants, United Kingdom
This Rocker Switch with DC Power Jack is rated at 5 A at 15 Vdc. The DC Jack has a 2 mm diameter central contact with a 6.3 mm diameter outer contact both made of Silver plated Copper alloy. The PCB pins are Nickel plated Brass. Contact Configuration = SPST Switch Operation = On-Off Panel Cut Out Width = 24.5mm Panel Cut Out Height = 9mm Contact Current Rating = 5 A @ 15 V Actuator Colour = Black Mounting Type = PCB Terminal Type = Quick Connect Legend Text = On (symbol), Off (symbol) Panel Cut Out Size = 9 x 24.5mm Delivery on production packaging - Bag. This product is non-returnable.

This Rocker Switch with DC Power Jack is rated at 5 A at 15 Vdc. The DC Jack has a 2 mm diameter central contact with a 6.3 mm diameter outer contact both made of Silver plated Copper alloy. The PCB pins are Nickel plated Brass.
Contact Configuration = SPST
Switch Operation = On-Off
Panel Cut Out Width = 24.5mm
Panel Cut Out Height = 9mm
Contact Current Rating = 5 A @ 15 V
Actuator Colour = Black
Mounting Type = PCB
Terminal Type = Quick Connect
Legend Text = On (symbol), Off (symbol)
Panel Cut Out Size = 9 x 24.5mm
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rocker Switches
Product Number 7347365P
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

 - 273025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
 - 3985178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
 - 1988490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
 - 419766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details