RS Components, Ltd.
Air Hoses
725541
Description
RS PRO NMF0515/Y/0030/RS
Request a Quote
Email Supplier
Description
RS PRO NMF0515/Y/0030/RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
725541 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.130 inch (3.3 mm)
|
|
O.D.
|
0.197 inch (5 mm)
|
|
Working Pressure
|
348 psi (245 m H2O)
|
|
Material
|
Thermoplastics; Nylon (polyamide); Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.256 inch (6.5 mm)
Working Pressure
145 psi (102 m H2O)
Temperature Range
32 to 140 F (0.0 to 60 C)
View Details
I.D.
0.217 inch (5.5 mm)
O.D.
0.315 inch (8 mm)
Working Pressure
319 psi (225 m H2O)
View Details
I.D.
0.374 inch (9.5 mm)
O.D.
0.650 inch (16.5 mm)
Temperature Range
284 F (140 C)
View Details