RS Components, Ltd.
Air Hoses
725513
Description
RS PRO NMF0512/G/0030/RS
Request a Quote
Email Supplier
Description
RS PRO NMF0512/G/0030/RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
725513 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.130 inch (3.3 mm)
|
|
O.D.
|
0.197 inch (5 mm)
|
|
Working Pressure
|
348 psi (245 m H2O)
|
|
Material
|
Thermoplastics; Nylon (polyamide); Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.083 inch (2.1 mm)
O.D.
0.118 inch (3 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
0.384 inch (9.75 mm)
O.D.
0.541 inch (13.75 mm)
View Details
Product Form
Assembly
I.D.
2.992 inch (76 mm)
O.D.
3.449 inch (87.6 mm)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details