RS Components, Ltd. 7216530

Description
Compact unit. Suitable for local signalling applications Current Type = DC Decibels at 1 Metre = 95dB Tone Length = Continuous, Pulse Mounting Style = Panel Mount Supply Voltage = 48 V dc Maximum Decibel = 95dB Diameter = 43 mm Body Colour = Black Minimum Temperature = -20°C Maximum Temperature = +60°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7216530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Compact unit. Suitable for local signalling applications Current Type = DC Decibels at 1 Metre = 95dB Tone Length = Continuous, Pulse Mounting Style = Panel Mount Supply Voltage = 48 V dc Maximum Decibel = 95dB Diameter = 43 mm Body Colour = Black Minimum Temperature = -20°C Maximum Temperature = +60°C

Compact unit. Suitable for local signalling applications
Current Type = DC
Decibels at 1 Metre = 95dB
Tone Length = Continuous, Pulse
Mounting Style = Panel Mount
Supply Voltage = 48 V dc
Maximum Decibel = 95dB
Diameter = 43 mm
Body Colour = Black
Minimum Temperature = -20°C
Maximum Temperature = +60°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Transducers and Buzzers
Product Number 7216530
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

 - 5358382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Mounting Panel
Diameter / Length 42.5 mm (1.67 inch)
View Details
 - 1023385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Mounting Panel
Diameter / Length 40 mm (1.57 inch)
View Details
 - 237990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Terminations PCPins
Diameter / Length 16.5 mm (0.6496 inch)
View Details
 - 238044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Diameter / Length 24 mm (0.9449 inch)
Tone Continuous
View Details