RS Components, Ltd. PCB Supports 7214714

Description
Mini adhesive backed PCB support, 7.9mm
Request a Quote
Description
Mini adhesive backed PCB support, 7.9mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 7214714 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
7214714
PCB Supports 7214714
Mini adhesive backed PCB support, 7.9mm

Mini adhesive backed PCB support, 7.9mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 7214714
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacers - 134990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
PCB Spacers - 2652372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
PCB Supports - 3035425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3543 inch (9 mm)
View Details