RS Components, Ltd. PCB Supports 7212682

Description
Dual lock mini PCB support micro, 6.4mm
Request a Quote
Description
Dual lock mini PCB support micro, 6.4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 7212682 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
7212682
PCB Supports 7212682
Dual lock mini PCB support micro, 6.4mm

Dual lock mini PCB support micro, 6.4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 7212682
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1610125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7874 inch (20 mm)
View Details
Standoffs - 2240483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details
Standoffs - 1634698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
PCB Spacers - 2652518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details