RS Components, Ltd. PCB Supports 7212641

Description
Dual lock mini PCB support micro, 15.9mm
Request a Quote
Description
Dual lock mini PCB support micro, 15.9mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 7212641 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
7212641
PCB Supports 7212641
Dual lock mini PCB support micro, 15.9mm

Dual lock mini PCB support micro, 15.9mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 7212641
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
PCB Supports - 304133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.9055 inch (23 mm)
View Details
Standoffs - 221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
PCB Supports - 1610074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details