RS Components, Ltd. PCB Supports 7212594

Description
Dual locking PCB support, 6.4mm height
Request a Quote
Description
Dual locking PCB support, 6.4mm height
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 7212594 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
7212594
PCB Supports 7212594
Dual locking PCB support, 6.4mm height

Dual locking PCB support, 6.4mm height

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 7212594
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.7874 inch (20 mm)
View Details
PCB Supports - 2023409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
PCB Spacers - 1026255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacers - 134999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.2362 inch (6 mm)
View Details