Laboratory Power Supply, 42V, 6A, 100W
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 7167377 |
| Product Name | Bench Power Supplies |
| Regulatory Compliance | RoHS Compliant |
| AC Output Voltage | 0.0 to 42.0 volts |
| DC Output Voltage | 0.0 to 42.0 volts |
| DC Output Current | 6 amps |