Chemical resistance with added comfort.Chemsol provides general purpose protection comparable to conventional PVC/nylon garments, with an added emphasis on comfort and quality.
Super-soft fabric, made from EPVC,Polyester. Green in colour
Style = Overall
Gender = Men
Chest Size = 45 - 47in
Reusable/Disposable = Reusable
Material Properties = Chemical Resistant, Thermal Lined
Size = XL
Material = PET
Colour = Green
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 714743 |
Clothing Type | Coveralls/Body Suit |