RS Components, Ltd. Hook Up Wire 7141723

Description
RS PRO 5009P Hook Up Wire
Request a Quote
Description
RS PRO 5009P Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7141723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7141723
Hook Up Wire 7141723
RS PRO 5009P Hook Up Wire

RS PRO 5009P Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 7141723
Product Name Hook Up Wire
Nominal Diameter 0.0358 inch (0.9100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1113144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0528 inch (1.34 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details