Quality and comfort for all-day wear,An engineers high quality coverall, this garment is designed for maximum comfort over a full working day. Manufactured from 9oz polyester/cotton with stain release finish for effective cleaning.
Reinforced stress points. Heavy duty two-way brass zips. Two zipped chest pockets. Reinforced turn back cuffs with stud closure. Two mitred back pockets (one zipped). Hammer loop on left leg. Pencil pocket. Side swing pockets lined with sail cloth. Studded neck closure. Phone holster tab
Style = Coverall
Gender = Men
Chest Size = 42in
Inside Leg = 32in
Reusable/Disposable = Reusable
Size = Tall
Material = Cotton, PET, PTFE
Closure Type = Zipper
Colour = Blue
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 713447 |
Clothing Type | Coveralls/Body Suit |