Padded Collar and Tongue . Dual Density Polyurethane Sole. Antistatic and Energy Absorbent Heel. Steel Toe-Cap to EN20345 (200 Joules) . Steel Midsole for Underfoot Protection . Sole Resists Petrol and Oil
Shoe Size UK = 9
Shoe Size EUR = 43
Gender = Men
Type = Trainer
Colour = Black
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = S1P
Series = Stockton
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7122725 |
Clothing Type | Safety Shoes |