RS Components, Ltd. HDMI Cables 708022

Description
NewLink AOCDET-HDMI-0075 HDMI Cable
Request a Quote
Description
NewLink AOCDET-HDMI-0075 HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 708022 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
708022
HDMI Cables 708022
NewLink AOCDET-HDMI-0075 HDMI Cable

NewLink AOCDET-HDMI-0075 HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 708022
Product Name HDMI Cables
Cable Length 24.61 ft (75 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1861658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details
USB Cables - 1924696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
HDMI Cables - 325096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2863324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details