Inductor SMD high current 1210 68uH
| RS Components, Ltd. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 7062894 |
| Product Name | Surface Mount Inductors |
| Application | High Current |
| Inductance Range | 68 microH |
| Inductance Tolerance | 0.0 to 10 (+/- %) |