Lightweight safety trainer. Composite non-metallic toe cap and midsole. Full grain leather upper. Sports cushioned ankle support. Comfort footbed
Shoe Size UK = 10
Shoe Size EUR = 44
Shoe Size US = 11
Gender = Men
Type = Trainer
Colour = Black
Safety Toe = Yes
Safety Toe Type = Composite
Safety Rating EN ISO 20345 = S1P
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7058895 |
Clothing Type | Safety Shoes |