Composite non-metallic toe cap and midsole. Lightweight hiker style safety boot. Full grain leather. Padded mesh collar. Rubber outsole. EVA footbed. Water repellent
Shoe Size UK = 8
Shoe Size EUR = 42
Shoe Size US = 9
Gender = Men
Type = Boot
Colour = Black
Safety Toe = Yes
Safety Toe Type = Composite
Safety Rating EN ISO 20345 = S3
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7058863 |
Clothing Type | Safety Shoes |