Timer and hour meter function. Direct display of the total time. Values stored in EEPROM. Multifunctional Reset key, lockable by a separate input. Fast PNP or damped NPN, control via separate inputs. No programming required. Transistor output
Connection Type = Screw
Display Type = LCD
Input Type = Voltage
Count Capacity = 99999.99
Reset Method = Electrical, Manual
Supply Voltage = 10 - 30 V dc
Number of Digits = 7
Display Range = 0 - 99999.99
Digit Height = 8 mm
Mounting Type = Panel Mount
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 7040673 |