Professional footwear. Premium full-grain leather upper. Padded ankle guard, moisture wicking Nylex lining. Anti-puncture steel midsole.
Shoe Size UK = 8
Shoe Size EUR = 42
Gender = Men
Type = Shoe
Colour = Black
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = S3
Series = Splitrock Pro
Resistant To = Abrasion, Flexion, Heat, Oil, Water
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7033316 |
Clothing Type | Safety Shoes |