For small and delicate operations: mounting, assembly, electronics, semi-conductors, microprocessors, CDs etc. 100% polyamide seamless gloves. Polyurethane coating on palm and finger ends. Elastic cuff with coloured edging to indicate size.
Primary Glove Application = Cut Resistant
Glove Size = 10 - L
Glove Material = Polyethylene
Main Colour of Glove = Grey
Glove Coating = Polyurethane
Number of Gloves = 2
EN388 Abrasion = 4
EN388 Blade = 4
EN388 Tear = 4
EN388 Puncture = 2
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7030806 |
Clothing Type | Gloves |