Trousers to protect the wearer from exterior moving parts. Concealed zip fastening. Space for kneepads. Elasticated waist. Reinforced rear. 9 pockets.
Style = Trousers
Gender = Unisex
Waist Size = 106 - 117cm
Material = Cotton, Polyester
Knee Pad Pocket = Yes
Hi-Vis = No
Series = Mach2 Corporate
Elasticated Waist = Yes
Waist Size Imperial = 41.5 - 46in
Colour = Grey
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7028513 |
Clothing Type | Pants |