Trousers to protect the wearer from exterior moving parts. Concealed zip fastening. Space for kneepads. Elasticated waist. Reinforced rear. 9 pockets.
Style = Trousers
Gender = Unisex
Waist Size = 66 - 74cm
Material = Cotton, Polyester
Knee Pad Pocket = Yes
Hi-Vis = No
Elasticated Waist = Yes
Series = Mach2 Corporate
Waist Size Imperial = 26 - 29in
Colour = Grey
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7028500 |
Clothing Type | Pants |