Trousers to protect the wearer from exterior moving parts. Concealed zip fastening. Space for kneepads. Elasticated waist. Reinforced rear. 9 pockets.
Style = Trousers
Gender = Unisex
Waist Size = 90 - 98cm
Material = Cotton, Polyester
Knee Pad Pocket = Yes
Hi-Vis = No
Elasticated Waist = Yes
Series = Mach2 Corporate
Waist Size Imperial = 35.5 - 38.5in
Colour = Navy/Black
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7028493 |
Clothing Type | Pants |