RS Components, Ltd. Multimeter Cases 7027960

Description
Keysight Technologies 34161A
Request a Quote
Description
Keysight Technologies 34161A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimeter Cases - 7027960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Cases
7027960
Multimeter Cases 7027960
Keysight Technologies 34161A

Keysight Technologies 34161A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7027960
Product Name Multimeter Cases
Height 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908437 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 17.91 inch (455 mm)
View Details
Instrument Cases - 2971320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.38 inch (60.5 mm)
Length 8.86 inch (225 mm)
View Details
Instrument Cases - 2664961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 4.53 inch (115 mm)
Length 11.73 inch (298 mm)
View Details
Instrument Cases - 232260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 5.39 inch (137 mm)
Length 9.65 inch (245 mm)
View Details