Allied Electronics, Inc. Screwdriver; 6.75 in.; 6-5/8 in.; 3/16 in.; 1.25 in.; 1.25 in.; Amber 70223447

Description
Round Blade Screwdrivers, Amber Color Handle All have plastic handles. P12-S has pocket clip. Super Tru-Tips have black oxide tips for longer wear. The width of the screwdriver is 1.25 in..
Description
Round Blade Screwdrivers, Amber Color Handle All have plastic handles. P12-S has pocket clip. Super Tru-Tips have black oxide tips for longer wear. The width of the screwdriver is 1.25 in..

Suppliers

Company
Product
Description
Supplier Links
Screwdriver; 6.75 in.; 6-5/8 in.; 3/16 in.; 1.25 in.; 1.25 in.; Amber - 70223447 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver; 6.75 in.; 6-5/8 in.; 3/16 in.; 1.25 in.; 1.25 in.; Amber
70223447
Screwdriver; 6.75 in.; 6-5/8 in.; 3/16 in.; 1.25 in.; 1.25 in.; Amber 70223447
Round Blade Screwdrivers, Amber Color Handle All have plastic handles. P12-S has pocket clip. Super Tru-Tips have black oxide tips for longer wear. The width of the screwdriver is 1.25 in..

Round Blade Screwdrivers, Amber Color Handle
All have plastic handles. P12-S has pocket clip. Super Tru-Tips have black oxide tips for longer wear.
The width of the screwdriver is 1.25 in..

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70223447
Product Name Screwdriver; 6.75 in.; 6-5/8 in.; 3/16 in.; 1.25 in.; 1.25 in.; Amber
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver Bits - 2042215 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Torx
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details
8 Pc Vinyl Grip Screwdriver Set - DWHT66409 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
View Details