Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE, CABLE, AND CONNECTOR TOOLS
ALLIED ELECTRONICS, INC.
70223408 -- TWEEZER; 120 MM; STAINLESS STEEL; ANTI-GLARE; 15 G
Allied Electronics, Inc.
Tweezer; 120 mm; Stainless Steel; Anti-Glare; 15 g
70223408
Description
Precision Tweezer with Pointed Tips Bent Non-magnetic Precision tweezers curved, relieved. For easy handling in confined areas.
Allied Electronics, Inc.
Done
Description
Precision Tweezer with Pointed Tips Bent Non-magnetic Precision tweezers curved, relieved. For easy handling in confined areas.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Tweezer; 120 mm; Stainless Steel; Anti-Glare; 15 g
70223408
Tweezer; 120 mm; Stainless Steel; Anti-Glare; 15 g
70223408
Precision Tweezer with Pointed Tips Bent Non-magnetic Precision tweezers curved, relieved. For easy handling in confined areas.
Precision Tweezer with Pointed Tips Bent
Non-magnetic
Precision tweezers curved, relieved. For easy handling in confined areas.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Wire, Cable, and Connector Tools
Product Number
70223408
Product Name
Tweezer; 120 mm; Stainless Steel; Anti-Glare; 15 g
Tool Type
Tweezers
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
969P1- SBE ® 160/SBX ® 175 Extraction Tool
969P1
Specs
Tool Type
Connector Extractor
View Details
2
suppliers
WAGO
Insertion, Extraction
206-294
Specs
Tool Type
Inserter
Form Factor
Handheld
View Details
MPF Products, INC.
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female)
A4109-1-CT
Specs
Tool Type
Crimper
Form Factor
Handheld
Technology
Hand Tools
View Details
RS Components, Ltd.
Crimp Tools
2007068
Specs
Tool Type
Crimper
Form Factor
Handheld
View Details