Allied Electronics, Inc. 20 Gauge X 1 1/2 In. Plastic Tapered Tip Dispensing Needle 70222469

Description
Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Pink hub Inside diameter: 0.024" Length: 11⁄2" 20 gauge
Description
Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Pink hub Inside diameter: 0.024" Length: 11⁄2" 20 gauge

Suppliers

Company
Product
Description
Supplier Links
20 Gauge X 1 1/2 In. Plastic Tapered Tip Dispensing Needle - 70222469 - Allied Electronics, Inc.
Fort Worth, TX, USA
20 Gauge X 1 1/2 In. Plastic Tapered Tip Dispensing Needle
70222469
20 Gauge X 1 1/2 In. Plastic Tapered Tip Dispensing Needle 70222469
Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Pink hub Inside diameter: 0.024" Length: 11⁄2" 20 gauge

Features

  • Plastic material will not scratch delicate surfaces
  • Taper reduces dripping from needle
  • Pink hub
  • Inside diameter: 0.024"
  • Length: 11⁄2"
  • 20 gauge
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Syringes and Needles
Product Number 70222469
Product Name 20 Gauge X 1 1/2 In. Plastic Tapered Tip Dispensing Needle
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Analyzer Syringe - 80660 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Fixed
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17601 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
 - LBILN221N - Membrane Solutions
Membrane Solutions
Specs
Configuration Needle Only
Material Plastic
Length 8.7 inch (221 mm)
View Details