Allied Electronics, Inc. 20 Gauge X 1/2 In. Threaded Hub Dispensing Needle 70222462

Description
Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Yellow hub Inside diameter: 0.026" Outside diameter: 0.035" Length: 1⁄2" 20 gauge
Description
Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Yellow hub Inside diameter: 0.026" Outside diameter: 0.035" Length: 1⁄2" 20 gauge

Suppliers

Company
Product
Description
Supplier Links
20 Gauge X 1/2 In. Threaded Hub Dispensing Needle - 70222462 - Allied Electronics, Inc.
Fort Worth, TX, USA
20 Gauge X 1/2 In. Threaded Hub Dispensing Needle
70222462
20 Gauge X 1/2 In. Threaded Hub Dispensing Needle 70222462
Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Yellow hub Inside diameter: 0.026" Outside diameter: 0.035" Length: 1⁄2" 20 gauge

Features

  • Stainless steel plastic hub dispensing needles
  • All needles lock on to Luer Lok™ style syringes
  • Yellow hub
  • Inside diameter: 0.026"
  • Outside diameter: 0.035"
  • Length: 1⁄2"
  • 20 gauge
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Syringes and Needles
Product Number 70222462
Product Name 20 Gauge X 1/2 In. Threaded Hub Dispensing Needle
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
SYRINGE,NEUROS,7002,2UL - 65459-01 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Removable
View Details
6cm Pump Syringes - 17600 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
100ul Syringe for SpotON or TLC Autospotter - A87-34 - Miles Scientific (Analtech)
Specs
Configuration Syringe Only; Needle and Syringe
Injection Method Autosampler
Needle Material Teflon-tipped Metal
View Details