Allied Electronics, Inc. Rapid Slide Adjustable Wrench 70219797

Description
Features 8" Rapid Slide Adjustable Wrench Slide Button Mechanism in Handle for Quick, Fast Adjustment DIY, Industrial or Professional Use 1" Jaw Capacity Allows Tool to Work with Various Fastener Sizes Wide Handle for Increased Leverage Debris Shield Protects Slide Mechanism, and Maintains a Smooth Operation Forged Steel Chrome Finish Resists Rust and Corrosion Polished Head SAE/Metric Size Indicator on Jaw
Description
Features 8" Rapid Slide Adjustable Wrench Slide Button Mechanism in Handle for Quick, Fast Adjustment DIY, Industrial or Professional Use 1" Jaw Capacity Allows Tool to Work with Various Fastener Sizes Wide Handle for Increased Leverage Debris Shield Protects Slide Mechanism, and Maintains a Smooth Operation Forged Steel Chrome Finish Resists Rust and Corrosion Polished Head SAE/Metric Size Indicator on Jaw

Suppliers

Company
Product
Description
Supplier Links
Rapid Slide Adjustable Wrench - 70219797 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rapid Slide Adjustable Wrench
70219797
Rapid Slide Adjustable Wrench 70219797
Features 8" Rapid Slide Adjustable Wrench Slide Button Mechanism in Handle for Quick, Fast Adjustment DIY, Industrial or Professional Use 1" Jaw Capacity Allows Tool to Work with Various Fastener Sizes Wide Handle for Increased Leverage Debris Shield Protects Slide Mechanism, and Maintains a Smooth Operation Forged Steel Chrome Finish Resists Rust and Corrosion Polished Head SAE/Metric Size Indicator on Jaw

Features

  • 8" Rapid Slide Adjustable Wrench
  • Slide Button Mechanism in Handle for Quick, Fast Adjustment
  • DIY, Industrial or Professional Use
  • 1" Jaw Capacity Allows Tool to Work with Various Fastener Sizes
  • Wide Handle for Increased Leverage
  • Debris Shield Protects Slide Mechanism, and Maintains a Smooth Operation
  • Forged Steel
  • Chrome Finish Resists Rust and Corrosion
  • Polished Head
  • SAE/Metric Size Indicator on Jaw
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wrenches
Product Number 70219797
Product Name Rapid Slide Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details