Allied Electronics, Inc. Tool; Diagonal Cuter; 4.25 in.; 0.433 in.; Tapered Relieved; Box/Carton 70219775

Description
1⁄4in. Carbide Diagonal Tip Cutter 1⁄4 in. carbide diagonal Applications Swiss Made for Superior Quality, Precision, Lifetime and Ergonomics Cutter Blades Are Precision Fitted with Carbide Inserts So You Can Cut MP35N Stainless Wire 0.10 mm (0.004") to 0.50 mm (0.020") in Diameter Found in the Manufacture of Stents, Catheters and Guide Wires Provides a Super Full Flash Cut for Critical Applications Made of Extruded, 100% Machined Eremadium® Tool Steel for Superior Durability Patented Internal Magic® Spring Maintains Constant "Fatigue-Free" Operation for Over 1 Million Openings! Erem® Maximum Opening Stop (EMOS) Limits Handles from Opening and Reduces Operator Fatigue By Preventing Excessive Hand Spread ESD Safe Cushion Grips for Unmatched Comfort and Protection Surfaces Between the Two Halves Are Machine-Faced to a Tolerance of 0.00039" Providing Smooth, Wabble-Free Operation Interlock Screw Joint System Eliminates Blade Overlapping, Preventing Shock and Damage to Sensitive Components Erem® Magic Tools Are Hand Made to Exacting Standards in Switzerland Tapered Relieved Head Allows Reach into Tight Places Also Cuts Other Malleable Wire Up to 0.20 mm (0.008") Diameter
Description
1⁄4in. Carbide Diagonal Tip Cutter 1⁄4 in. carbide diagonal Applications Swiss Made for Superior Quality, Precision, Lifetime and Ergonomics Cutter Blades Are Precision Fitted with Carbide Inserts So You Can Cut MP35N Stainless Wire 0.10 mm (0.004") to 0.50 mm (0.020") in Diameter Found in the Manufacture of Stents, Catheters and Guide Wires Provides a Super Full Flash Cut for Critical Applications Made of Extruded, 100% Machined Eremadium® Tool Steel for Superior Durability Patented Internal Magic® Spring Maintains Constant "Fatigue-Free" Operation for Over 1 Million Openings! Erem® Maximum Opening Stop (EMOS) Limits Handles from Opening and Reduces Operator Fatigue By Preventing Excessive Hand Spread ESD Safe Cushion Grips for Unmatched Comfort and Protection Surfaces Between the Two Halves Are Machine-Faced to a Tolerance of 0.00039" Providing Smooth, Wabble-Free Operation Interlock Screw Joint System Eliminates Blade Overlapping, Preventing Shock and Damage to Sensitive Components Erem® Magic Tools Are Hand Made to Exacting Standards in Switzerland Tapered Relieved Head Allows Reach into Tight Places Also Cuts Other Malleable Wire Up to 0.20 mm (0.008") Diameter

Suppliers

Company
Product
Description
Supplier Links
Tool; Diagonal Cuter; 4.25 in.; 0.433 in.; Tapered Relieved; Box/Carton - 70219775 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool; Diagonal Cuter; 4.25 in.; 0.433 in.; Tapered Relieved; Box/Carton
70219775
Tool; Diagonal Cuter; 4.25 in.; 0.433 in.; Tapered Relieved; Box/Carton 70219775
1⁄4in. Carbide Diagonal Tip Cutter 1⁄4 in. carbide diagonal Applications Swiss Made for Superior Quality, Precision, Lifetime and Ergonomics Cutter Blades Are Precision Fitted with Carbide Inserts So You Can Cut MP35N Stainless Wire 0.10 mm (0.004") to 0.50 mm (0.020") in Diameter Found in the Manufacture of Stents, Catheters and Guide Wires Provides a Super Full Flash Cut for Critical Applications Made of Extruded, 100% Machined Eremadium® Tool Steel for Superior Durability Patented Internal Magic® Spring Maintains Constant "Fatigue-Free" Operation for Over 1 Million Openings! Erem® Maximum Opening Stop (EMOS) Limits Handles from Opening and Reduces Operator Fatigue By Preventing Excessive Hand Spread ESD Safe Cushion Grips for Unmatched Comfort and Protection Surfaces Between the Two Halves Are Machine-Faced to a Tolerance of 0.00039" Providing Smooth, Wabble-Free Operation Interlock Screw Joint System Eliminates Blade Overlapping, Preventing Shock and Damage to Sensitive Components Erem® Magic Tools Are Hand Made to Exacting Standards in Switzerland Tapered Relieved Head Allows Reach into Tight Places Also Cuts Other Malleable Wire Up to 0.20 mm (0.008") Diameter

1⁄4in. Carbide Diagonal Tip Cutter

  • 1⁄4 in. carbide diagonal
    Applications
  • Swiss Made for Superior Quality, Precision, Lifetime and Ergonomics
  • Cutter Blades Are Precision Fitted with Carbide Inserts So You Can Cut MP35N Stainless Wire 0.10 mm (0.004") to 0.50 mm (0.020") in Diameter Found in the Manufacture of Stents, Catheters and Guide Wires
  • Provides a Super Full Flash Cut for Critical Applications
  • Made of Extruded, 100% Machined Eremadium® Tool Steel for Superior Durability
  • Patented Internal Magic® Spring Maintains Constant "Fatigue-Free" Operation for Over 1 Million Openings!
  • Erem® Maximum Opening Stop (EMOS) Limits Handles from Opening and Reduces Operator Fatigue By Preventing Excessive Hand Spread
  • ESD Safe Cushion Grips for Unmatched Comfort and Protection
  • Surfaces Between the Two Halves Are Machine-Faced to a Tolerance of 0.00039" Providing Smooth, Wabble-Free Operation
  • Interlock Screw Joint System Eliminates Blade Overlapping, Preventing Shock and Damage to Sensitive Components
  • Erem® Magic Tools Are Hand Made to Exacting Standards in Switzerland
  • Tapered Relieved Head Allows Reach into Tight Places
  • Also Cuts Other Malleable Wire Up to 0.20 mm (0.008") Diameter
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 70219775
Product Name Tool; Diagonal Cuter; 4.25 in.; 0.433 in.; Tapered Relieved; Box/Carton
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G33 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Stripping tool - 206-1131 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Cutters - 1253794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details