Allied Electronics, Inc. Stripper, Round Cable; Blade 70219764

Description
96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage No special tools required to interchange cable guides Safety strap can be attached to the eyelet at the base of the tool to prevent accidental dropping By Rotating the Body of the Tool, the Blade Can Be Fixed in Any One of Three Positions to Provide: Unique to This Type of Tool, it Features Two Interchangeable Cable Retention Guides Giving it An Incomparable Stripping Capacity of 0.18" to 1.57" (4.5-40 mm) in One Tool. Both Cable Guides Are Included with Each Tool Easy to Use: Positive Locking Positions for Circular, Lengthways, and Spiral Cuts No Special Tools Required to Interchange Cable Guides Safety Strap Can Be Attached to the Eyelet at the Base of the Tool to Prevent Accidental Dropping Ergonomic: The Well–Balanced Design Features Rests for Thumb, First, and Little Fingers to Ease in Raising of the Cable Retention Guides Durable: Tested to Over 100,000 Cycles Replacement Blade Available
Description
96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage No special tools required to interchange cable guides Safety strap can be attached to the eyelet at the base of the tool to prevent accidental dropping By Rotating the Body of the Tool, the Blade Can Be Fixed in Any One of Three Positions to Provide: Unique to This Type of Tool, it Features Two Interchangeable Cable Retention Guides Giving it An Incomparable Stripping Capacity of 0.18" to 1.57" (4.5-40 mm) in One Tool. Both Cable Guides Are Included with Each Tool Easy to Use: Positive Locking Positions for Circular, Lengthways, and Spiral Cuts No Special Tools Required to Interchange Cable Guides Safety Strap Can Be Attached to the Eyelet at the Base of the Tool to Prevent Accidental Dropping Ergonomic: The Well–Balanced Design Features Rests for Thumb, First, and Little Fingers to Ease in Raising of the Cable Retention Guides Durable: Tested to Over 100,000 Cycles Replacement Blade Available

Suppliers

Company
Product
Description
Supplier Links
Stripper, Round Cable; Blade - 70219764 - Allied Electronics, Inc.
Fort Worth, TX, USA
Stripper, Round Cable; Blade
70219764
Stripper, Round Cable; Blade 70219764
96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage No special tools required to interchange cable guides Safety strap can be attached to the eyelet at the base of the tool to prevent accidental dropping By Rotating the Body of the Tool, the Blade Can Be Fixed in Any One of Three Positions to Provide: Unique to This Type of Tool, it Features Two Interchangeable Cable Retention Guides Giving it An Incomparable Stripping Capacity of 0.18" to 1.57" (4.5-40 mm) in One Tool. Both Cable Guides Are Included with Each Tool Easy to Use: Positive Locking Positions for Circular, Lengthways, and Spiral Cuts No Special Tools Required to Interchange Cable Guides Safety Strap Can Be Attached to the Eyelet at the Base of the Tool to Prevent Accidental Dropping Ergonomic: The Well–Balanced Design Features Rests for Thumb, First, and Little Fingers to Ease in Raising of the Cable Retention Guides Durable: Tested to Over 100,000 Cycles Replacement Blade Available

96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage

  • No special tools required to interchange cable guides
  • Safety strap can be attached to the eyelet at the base of the tool to prevent accidental dropping
  • By Rotating the Body of the Tool, the Blade Can Be Fixed in Any One of Three Positions to Provide:
  • Unique to This Type of Tool, it Features Two Interchangeable Cable Retention Guides Giving it An Incomparable Stripping Capacity of 0.18" to 1.57" (4.5-40 mm) in One Tool. Both Cable Guides Are Included with Each Tool
  • Easy to Use: Positive Locking Positions for Circular, Lengthways, and Spiral Cuts
  • No Special Tools Required to Interchange Cable Guides
  • Safety Strap Can Be Attached to the Eyelet at the Base of the Tool to Prevent Accidental Dropping
  • Ergonomic: The Well–Balanced Design Features Rests for Thumb, First, and Little Fingers to Ease in Raising of the Cable Retention Guides
  • Durable: Tested to Over 100,000 Cycles
  • Replacement Blade Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 70219764
Product Name Stripper, Round Cable; Blade
Tool Type Stripper; Cable Knife
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Positioner / Insert for Hand Crimp Tool - Z80-295 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

4.00mm Pitch High-Reliability Connector - Datamate Power

View Details
2 suppliers
Ratchet Crimp Tool; Crimp Tool Type Amp Te Connectivity - 24M9400 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details