Allied Electronics, Inc. Stripper, Round Cable; 0.18 to 1.57 in.; Stripper 70219763

Description
96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage • No special tools required to interchange cable guides • Safety strap can be attached to the eyelet at the base of the tool to prevent accidental dropping By Rotating the Body of the Tool, the Blade Can Be Fixed in Any One of Three Positions to Provide: • Unique to This Type of Tool, it Features Two Interchangeable Cable Retention Guides Giving it An Incomparable Stripping Capacity of 0.18" to 1.57" (4.5-40 mm) in One Tool. Both Cable Guides Are Included with Each Tool • Easy to Use: Positive Locking Positions for Circular, Lengthways, and Spiral Cuts • No Special Tools Required to Interchange Cable Guides • Safety Strap Can Be Attached to the Eyelet at the Base of the Tool to Prevent Accidental Dropping • Ergonomic: The Well–Balanced Design Features Rests for Thumb, First, and Little Fingers to Ease in Raising of the Cable Retention Guides • Durable: Tested to Over 100,000 Cycles • Replacement Blade Available
Description
96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage • No special tools required to interchange cable guides • Safety strap can be attached to the eyelet at the base of the tool to prevent accidental dropping By Rotating the Body of the Tool, the Blade Can Be Fixed in Any One of Three Positions to Provide: • Unique to This Type of Tool, it Features Two Interchangeable Cable Retention Guides Giving it An Incomparable Stripping Capacity of 0.18" to 1.57" (4.5-40 mm) in One Tool. Both Cable Guides Are Included with Each Tool • Easy to Use: Positive Locking Positions for Circular, Lengthways, and Spiral Cuts • No Special Tools Required to Interchange Cable Guides • Safety Strap Can Be Attached to the Eyelet at the Base of the Tool to Prevent Accidental Dropping • Ergonomic: The Well–Balanced Design Features Rests for Thumb, First, and Little Fingers to Ease in Raising of the Cable Retention Guides • Durable: Tested to Over 100,000 Cycles • Replacement Blade Available

Suppliers

Company
Product
Description
Supplier Links
Stripper, Round Cable; 0.18 to 1.57 in.; Stripper - 70219763 - Allied Electronics, Inc.
Fort Worth, TX, USA
Stripper, Round Cable; 0.18 to 1.57 in.; Stripper
70219763
Stripper, Round Cable; 0.18 to 1.57 in.; Stripper 70219763
96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage • No special tools required to interchange cable guides • Safety strap can be attached to the eyelet at the base of the tool to prevent accidental dropping By Rotating the Body of the Tool, the Blade Can Be Fixed in Any One of Three Positions to Provide: • Unique to This Type of Tool, it Features Two Interchangeable Cable Retention Guides Giving it An Incomparable Stripping Capacity of 0.18" to 1.57" (4.5-40 mm) in One Tool. Both Cable Guides Are Included with Each Tool • Easy to Use: Positive Locking Positions for Circular, Lengthways, and Spiral Cuts • No Special Tools Required to Interchange Cable Guides • Safety Strap Can Be Attached to the Eyelet at the Base of the Tool to Prevent Accidental Dropping • Ergonomic: The Well–Balanced Design Features Rests for Thumb, First, and Little Fingers to Ease in Raising of the Cable Retention Guides • Durable: Tested to Over 100,000 Cycles • Replacement Blade Available

96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage
• No special tools required to interchange cable guides
• Safety strap can be attached to the eyelet at the base of the tool to prevent accidental dropping
By Rotating the Body of the Tool, the Blade Can Be Fixed in Any One of Three Positions to Provide: • Unique to This Type of Tool, it Features Two Interchangeable Cable Retention Guides Giving it An Incomparable Stripping Capacity
of 0.18" to 1.57" (4.5-40 mm) in One Tool. Both Cable Guides Are Included with Each Tool
• Easy to Use: Positive Locking Positions for Circular, Lengthways, and Spiral Cuts
• No Special Tools Required to Interchange Cable Guides
• Safety Strap Can Be Attached to the Eyelet at the Base of the Tool to Prevent Accidental Dropping
• Ergonomic: The Well–Balanced Design Features Rests for Thumb, First, and Little Fingers to Ease in Raising of the Cable Retention Guides
• Durable: Tested to Over 100,000 Cycles
• Replacement Blade Available

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 70219763
Product Name Stripper, Round Cable; 0.18 to 1.57 in.; Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Crimpers - 22.019 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Tool Type Crimper
View Details
Stripping tool - 206-1131 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
1368 Hydraulic Crimp Tool - 1368 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Technology Hydraulic Tool
View Details
4 suppliers