Allied Electronics, Inc. Stripper, Round Cable; 0.43 in. (Max.);Stripper 70219761

Description
96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage No special tools required to interchange cable guides Safety strap can be attached to the eyelet at the base of the tool to prevent accidental dropping Precise: Fine Adjustability and Repeatability Assured By 9 Position Blade Cutting Depth Adjustment Easy to Use: Simply Squeeze Together, Insert Cable, Release and Rotate Once, Remove From Cable and Pull Off Scrap Insulation Safe: Smooth, Rounded, Pocketable, Lightweight Design. No Exposed Blades. Replacement Blades Are Encased in a Plastic Cassette. Flexible: Strips the Jacket From Most Cables Up to 0.4"3 (11 mm) in Diameter Durable: Tested to Over 50,000 Cycles Economical: Replaceable Blade
Description
96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage No special tools required to interchange cable guides Safety strap can be attached to the eyelet at the base of the tool to prevent accidental dropping Precise: Fine Adjustability and Repeatability Assured By 9 Position Blade Cutting Depth Adjustment Easy to Use: Simply Squeeze Together, Insert Cable, Release and Rotate Once, Remove From Cable and Pull Off Scrap Insulation Safe: Smooth, Rounded, Pocketable, Lightweight Design. No Exposed Blades. Replacement Blades Are Encased in a Plastic Cassette. Flexible: Strips the Jacket From Most Cables Up to 0.4"3 (11 mm) in Diameter Durable: Tested to Over 50,000 Cycles Economical: Replaceable Blade

Suppliers

Company
Product
Description
Supplier Links
Stripper, Round Cable; 0.43 in. (Max.);Stripper - 70219761 - Allied Electronics, Inc.
Fort Worth, TX, USA
Stripper, Round Cable; 0.43 in. (Max.);Stripper
70219761
Stripper, Round Cable; 0.43 in. (Max.);Stripper 70219761
96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage No special tools required to interchange cable guides Safety strap can be attached to the eyelet at the base of the tool to prevent accidental dropping Precise: Fine Adjustability and Repeatability Assured By 9 Position Blade Cutting Depth Adjustment Easy to Use: Simply Squeeze Together, Insert Cable, Release and Rotate Once, Remove From Cable and Pull Off Scrap Insulation Safe: Smooth, Rounded, Pocketable, Lightweight Design. No Exposed Blades. Replacement Blades Are Encased in a Plastic Cassette. Flexible: Strips the Jacket From Most Cables Up to 0.4"3 (11 mm) in Diameter Durable: Tested to Over 50,000 Cycles Economical: Replaceable Blade

96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage

  • No special tools required to interchange cable guides
  • Safety strap can be attached to the eyelet at the base of the tool to prevent accidental dropping
  • Precise: Fine Adjustability and Repeatability Assured By 9 Position Blade Cutting Depth Adjustment
  • Easy to Use: Simply Squeeze Together, Insert Cable, Release and Rotate Once, Remove From Cable and Pull Off Scrap Insulation
  • Safe: Smooth, Rounded, Pocketable, Lightweight Design. No Exposed Blades. Replacement Blades Are Encased in a Plastic Cassette.
  • Flexible: Strips the Jacket From Most Cables Up to 0.4"3 (11 mm) in Diameter
  • Durable: Tested to Over 50,000 Cycles
  • Economical: Replaceable Blade
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 70219761
Product Name Stripper, Round Cable; 0.43 in. (Max.);Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details
Stripping tool - 206-1126 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 1468367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details