Allied Electronics, Inc. Screw Driver; Chrome Molybdenum Steel; 7-3/4 in.; 1/4 in.; Round (Blade) 70219744

Description
Electronic Screw Driver with 7-3⁄4 in. Overall Length All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The handle core is made of hard shockproof plastic for durability. The outer coating is soft rubber for comfort and slip resistance. ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed allowing sustained high torque.
Description
Electronic Screw Driver with 7-3⁄4 in. Overall Length All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The handle core is made of hard shockproof plastic for durability. The outer coating is soft rubber for comfort and slip resistance. ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed allowing sustained high torque.

Suppliers

Company
Product
Description
Supplier Links
Screw Driver; Chrome Molybdenum Steel; 7-3/4 in.; 1/4 in.; Round (Blade) - 70219744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screw Driver; Chrome Molybdenum Steel; 7-3/4 in.; 1/4 in.; Round (Blade)
70219744
Screw Driver; Chrome Molybdenum Steel; 7-3/4 in.; 1/4 in.; Round (Blade) 70219744
Electronic Screw Driver with 7-3⁄4 in. Overall Length All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The handle core is made of hard shockproof plastic for durability. The outer coating is soft rubber for comfort and slip resistance. ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed allowing sustained high torque.

Electronic Screw Driver with 7-3⁄4 in. Overall Length
All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips.
The handle core is made of hard shockproof plastic for durability. The outer coating is soft rubber for comfort and slip resistance. ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed allowing sustained high torque.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70219744
Product Name Screw Driver; Chrome Molybdenum Steel; 7-3/4 in.; 1/4 in.; Round (Blade)
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2117 - WAGO
Specs
Drive Type Slotted; 8.0 x 1.2
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 1742-65408M-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Size 0.3150 inch (8 mm)
Drive Details 8mm
View Details
Screwdriver Bits - 2042207 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Overall Length 1.97 inch (50 mm)
Shaft Material Steel
Standards RoHS Compliant
View Details