Allied Electronics, Inc. Tool; Diagonal Cutter; 4.25 in.; 0.394 in.; 0.236 in.; Super Full Flush 70219741

Description
Soft s, Super Full Flush Cut, 4-1⁄4 in. Diagonal Cutter Diagonal super full flush For soft materials Designed Exclusively for Cutting Soft Materials Such as Silicone Tubing in Medical Applications, Precision Connector Sealing, Miniature Rubber Gaskets, or Molded Soft Synthetic Parts Razor Sharp Cutting Edges Give You a High Precision Perfectly Flat Cut Highest Quality Machined Tool Steel Is Heat Treated to Ensure Durability of the Cutting Edges No Blade Overbite Allows for a Perfectly Flat Cut ESD Safe — Won't Harm Sensitive Electronic Components Internal Opening Spring Is Invisible and Interchangeable, and Provides a Constant Opening Force Erem Maximum Opening Stop (EMOS) Limits Handles from Opening and Reduces Operator Fatigue by Preventing Excessive Hand Spread Overall Length 110 mm, Blade Length Is 9 mm Due to the Precision Engineering Inherent in These Tools, Resharpening Is Not Possible
Description
Soft s, Super Full Flush Cut, 4-1⁄4 in. Diagonal Cutter Diagonal super full flush For soft materials Designed Exclusively for Cutting Soft Materials Such as Silicone Tubing in Medical Applications, Precision Connector Sealing, Miniature Rubber Gaskets, or Molded Soft Synthetic Parts Razor Sharp Cutting Edges Give You a High Precision Perfectly Flat Cut Highest Quality Machined Tool Steel Is Heat Treated to Ensure Durability of the Cutting Edges No Blade Overbite Allows for a Perfectly Flat Cut ESD Safe — Won't Harm Sensitive Electronic Components Internal Opening Spring Is Invisible and Interchangeable, and Provides a Constant Opening Force Erem Maximum Opening Stop (EMOS) Limits Handles from Opening and Reduces Operator Fatigue by Preventing Excessive Hand Spread Overall Length 110 mm, Blade Length Is 9 mm Due to the Precision Engineering Inherent in These Tools, Resharpening Is Not Possible

Suppliers

Company
Product
Description
Supplier Links
Tool; Diagonal Cutter; 4.25 in.; 0.394 in.; 0.236 in.; Super Full Flush - 70219741 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool; Diagonal Cutter; 4.25 in.; 0.394 in.; 0.236 in.; Super Full Flush
70219741
Tool; Diagonal Cutter; 4.25 in.; 0.394 in.; 0.236 in.; Super Full Flush 70219741
Soft s, Super Full Flush Cut, 4-1⁄4 in. Diagonal Cutter Diagonal super full flush For soft materials Designed Exclusively for Cutting Soft Materials Such as Silicone Tubing in Medical Applications, Precision Connector Sealing, Miniature Rubber Gaskets, or Molded Soft Synthetic Parts Razor Sharp Cutting Edges Give You a High Precision Perfectly Flat Cut Highest Quality Machined Tool Steel Is Heat Treated to Ensure Durability of the Cutting Edges No Blade Overbite Allows for a Perfectly Flat Cut ESD Safe — Won't Harm Sensitive Electronic Components Internal Opening Spring Is Invisible and Interchangeable, and Provides a Constant Opening Force Erem Maximum Opening Stop (EMOS) Limits Handles from Opening and Reduces Operator Fatigue by Preventing Excessive Hand Spread Overall Length 110 mm, Blade Length Is 9 mm Due to the Precision Engineering Inherent in These Tools, Resharpening Is Not Possible

Soft s, Super Full Flush Cut, 4-1⁄4 in. Diagonal Cutter

  • Diagonal super full flush
  • For soft materials
  • Designed Exclusively for Cutting Soft Materials Such as Silicone Tubing in Medical Applications, Precision Connector Sealing, Miniature Rubber Gaskets, or Molded Soft Synthetic Parts
  • Razor Sharp Cutting Edges Give You a High Precision Perfectly Flat Cut
  • Highest Quality Machined Tool Steel Is Heat Treated to Ensure Durability of the Cutting Edges
  • No Blade Overbite Allows for a Perfectly Flat Cut
  • ESD Safe — Won't Harm Sensitive Electronic Components
  • Internal Opening Spring Is Invisible and Interchangeable, and Provides a Constant Opening Force
  • Erem Maximum Opening Stop (EMOS) Limits Handles from Opening and Reduces Operator Fatigue by Preventing Excessive Hand Spread
  • Overall Length 110 mm, Blade Length Is 9 mm
  • Due to the Precision Engineering Inherent in These Tools, Resharpening Is Not Possible
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 70219741
Product Name Tool; Diagonal Cutter; 4.25 in.; 0.394 in.; 0.236 in.; Super Full Flush
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1309G10 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Cable stripper - 206-1481 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Cutters - 1325285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details