Allied Electronics, Inc. Indicator,Pnl-Mnt;Press Fit;Red;5/16 in.;28 V;0.04 A;Zinc Plated Brass;3/16 in. 70214137

Description
Red , Zinc Plated Brass Bezel, Polycorbonate Lens, PressFit Indicator Lights Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals. The 45 series indicators are designed with 3⁄16 in. tab terminals. Indicators mount into a 5⁄16 in. mounting hole with a recommended panel thickness of 0.020 in. (Min.).
Description
Red , Zinc Plated Brass Bezel, Polycorbonate Lens, PressFit Indicator Lights Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals. The 45 series indicators are designed with 3⁄16 in. tab terminals. Indicators mount into a 5⁄16 in. mounting hole with a recommended panel thickness of 0.020 in. (Min.).

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Press Fit;Red;5/16 in.;28 V;0.04 A;Zinc Plated Brass;3/16 in. - 70214137 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Press Fit;Red;5/16 in.;28 V;0.04 A;Zinc Plated Brass;3/16 in.
70214137
Indicator,Pnl-Mnt;Press Fit;Red;5/16 in.;28 V;0.04 A;Zinc Plated Brass;3/16 in. 70214137
Red , Zinc Plated Brass Bezel, Polycorbonate Lens, PressFit Indicator Lights Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals. The 45 series indicators are designed with 3⁄16 in. tab terminals. Indicators mount into a 5⁄16 in. mounting hole with a recommended panel thickness of 0.020 in. (Min.).

Red , Zinc Plated Brass Bezel, Polycorbonate Lens, PressFit Indicator Lights
Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals.
The 45 series indicators are designed with 3⁄16 in. tab terminals. Indicators mount into a 5⁄16 in. mounting hole with a recommended panel thickness of 0.020 in. (Min.).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214137
Product Name Indicator,Pnl-Mnt;Press Fit;Red;5/16 in.;28 V;0.04 A;Zinc Plated Brass;3/16 in.
Lamp Type Incandescent Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Width 7.54 mm (0.2969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type Surface
View Details
Specs
Lamp Type LED Lamps
View Details