Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;Neon;5/16In;250V;1/3W;Zinc Plated;Polycarb;Nylon 70214134

Description
45 Series Pressfit Green LED Indicator Lamp, Zinc Plated Bezel, Polycarbonate Lens Material Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals.
Description
45 Series Pressfit Green LED Indicator Lamp, Zinc Plated Bezel, Polycarbonate Lens Material Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;Neon;5/16In;250V;1/3W;Zinc Plated;Polycarb;Nylon - 70214134 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;Neon;5/16In;250V;1/3W;Zinc Plated;Polycarb;Nylon
70214134
Indicator,Pnl-Mnt;LED;Green;Neon;5/16In;250V;1/3W;Zinc Plated;Polycarb;Nylon 70214134
45 Series Pressfit Green LED Indicator Lamp, Zinc Plated Bezel, Polycarbonate Lens Material Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals.

45 Series Pressfit Green LED Indicator Lamp, Zinc Plated Bezel, Polycarbonate Lens Material
Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214134
Product Name Indicator,Pnl-Mnt;LED;Green;Neon;5/16In;250V;1/3W;Zinc Plated;Polycarb;Nylon
LED Color Green
Terminal Type Quick Connect / Blade
Width 7.54 mm (0.2969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-7064-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0300 amps
View Details
2 suppliers
Panel Mount Indicators - 1246425 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Solder Terminals; Faston, solder lug
View Details