Allied Electronics, Inc. Indicator,Pnl-Mnt;Press Fit;Red;5/16 in.;125 V;1/3 W;Zinc Plated Brass;3/16 in. 70214131

Description
Red , Zinc Plated Brass Bezel, Polycorbonate Lens, PressFit Indicator Lights Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals. The 45 series indicators are designed with 3⁄16 in. tab terminals. Indicators mount into a 5⁄16 in. mounting hole with a recommended panel thickness of 0.020 in. (Min.).
Description
Red , Zinc Plated Brass Bezel, Polycorbonate Lens, PressFit Indicator Lights Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals. The 45 series indicators are designed with 3⁄16 in. tab terminals. Indicators mount into a 5⁄16 in. mounting hole with a recommended panel thickness of 0.020 in. (Min.).

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Press Fit;Red;5/16 in.;125 V;1/3 W;Zinc Plated Brass;3/16 in. - 70214131 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Press Fit;Red;5/16 in.;125 V;1/3 W;Zinc Plated Brass;3/16 in.
70214131
Indicator,Pnl-Mnt;Press Fit;Red;5/16 in.;125 V;1/3 W;Zinc Plated Brass;3/16 in. 70214131
Red , Zinc Plated Brass Bezel, Polycorbonate Lens, PressFit Indicator Lights Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals. The 45 series indicators are designed with 3⁄16 in. tab terminals. Indicators mount into a 5⁄16 in. mounting hole with a recommended panel thickness of 0.020 in. (Min.).

Red , Zinc Plated Brass Bezel, Polycorbonate Lens, PressFit Indicator Lights
Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals.
The 45 series indicators are designed with 3⁄16 in. tab terminals. Indicators mount into a 5⁄16 in. mounting hole with a recommended panel thickness of 0.020 in. (Min.).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214131
Product Name Indicator,Pnl-Mnt;Press Fit;Red;5/16 in.;125 V;1/3 W;Zinc Plated Brass;3/16 in.
LED Color Red
Terminal Type Quick Connect / Blade
Width 7.54 mm (0.2969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329151 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type Incandescent Lamps
LED Color White; White
Rated Voltage 110 volts
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details