Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;5/16 in.;12VAC/VDC; ;6 in. Wire Leaded 70214126

Description
5⁄16 in. Mounting Hole Dia., 12 VAC⁄VDC, Pressfit LED Indicator Light Feature nickel-plated bezel; 5⁄16" mounting hole, flush lens (Hi-Hat style lens also available); speed nut. 36 and 36U Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–). Termination: 6" wire leads, stripped 1⁄2". Other Options Available: 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white and clear neon and incandescent indicators. Note: L36U — low-profile unit, 2 V, 6 V and yellow and amber units are available. 36 Series Standard Front Panel-Mounting UL and CSA Listed 36U Series Low-Profile Flange Front Panel Projection 7⁄64" 41 Series Compact Body Design Press Fit
Description
5⁄16 in. Mounting Hole Dia., 12 VAC⁄VDC, Pressfit LED Indicator Light Feature nickel-plated bezel; 5⁄16" mounting hole, flush lens (Hi-Hat style lens also available); speed nut. 36 and 36U Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–). Termination: 6" wire leads, stripped 1⁄2". Other Options Available: 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white and clear neon and incandescent indicators. Note: L36U — low-profile unit, 2 V, 6 V and yellow and amber units are available. 36 Series Standard Front Panel-Mounting UL and CSA Listed 36U Series Low-Profile Flange Front Panel Projection 7⁄64" 41 Series Compact Body Design Press Fit

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;5/16 in.;12VAC/VDC; ;6 in. Wire Leaded - 70214126 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;5/16 in.;12VAC/VDC; ;6 in. Wire Leaded
70214126
Indicator,Pnl-Mnt;LED;Green;5/16 in.;12VAC/VDC; ;6 in. Wire Leaded 70214126
5⁄16 in. Mounting Hole Dia., 12 VAC⁄VDC, Pressfit LED Indicator Light Feature nickel-plated bezel; 5⁄16" mounting hole, flush lens (Hi-Hat style lens also available); speed nut. 36 and 36U Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–). Termination: 6" wire leads, stripped 1⁄2". Other Options Available: 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white and clear neon and incandescent indicators. Note: L36U — low-profile unit, 2 V, 6 V and yellow and amber units are available. 36 Series Standard Front Panel-Mounting UL and CSA Listed 36U Series Low-Profile Flange Front Panel Projection 7⁄64" 41 Series Compact Body Design Press Fit

5⁄16 in. Mounting Hole Dia., 12 VAC⁄VDC, Pressfit LED Indicator Light
Feature nickel-plated bezel; 5⁄16" mounting hole, flush lens (Hi-Hat style lens also available); speed nut. 36 and 36U Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–). Termination: 6" wire leads, stripped 1⁄2". Other Options Available: 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white and clear neon and incandescent indicators.
Note: L36U — low-profile unit, 2 V, 6 V and yellow and amber units are available.
36 Series

  • Standard Front Panel-Mounting
  • UL and CSA Listed
    36U Series
  • Low-Profile Flange
  • Front Panel Projection 7⁄64"
    41 Series
  • Compact Body Design
  • Press Fit
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214126
Product Name Indicator,Pnl-Mnt;LED;Green;5/16 in.;12VAC/VDC; ;6 in. Wire Leaded
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713796 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details