Allied Electronics, Inc. Indicator,Pnl-Mnt;Indicator, Snap Mount, 0.25 Inch Mounting Hole, Yellow 70214124

Description
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit. Panel Range: 0.115"-0.130" (2.90-3.30 mm). Other Options Available: 2 volt and 6 volt LED indicators.
Description
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit. Panel Range: 0.115"-0.130" (2.90-3.30 mm). Other Options Available: 2 volt and 6 volt LED indicators.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Indicator, Snap Mount, 0.25 Inch Mounting Hole, Yellow - 70214124 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Indicator, Snap Mount, 0.25 Inch Mounting Hole, Yellow
70214124
Indicator,Pnl-Mnt;Indicator, Snap Mount, 0.25 Inch Mounting Hole, Yellow 70214124
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit. Panel Range: 0.115"-0.130" (2.90-3.30 mm). Other Options Available: 2 volt and 6 volt LED indicators.

Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit. Panel Range: 0.115"-0.130" (2.90-3.30 mm). Other Options Available: 2 volt and 6 volt LED indicators.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214124
Product Name Indicator,Pnl-Mnt;Indicator, Snap Mount, 0.25 Inch Mounting Hole, Yellow
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Panel Mount Indicators - 1301102 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details