Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Yellow;20mcd;1/4In.;24VDC;6In. Wire;60deg;20mA 70214118

Description
Snapfit LED Indicator Light For 1⁄4 in. Dia. Mounting Hole Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators. The L59 Series LED indicator are constructed with a black nylon housing with integral bezel.
Description
Snapfit LED Indicator Light For 1⁄4 in. Dia. Mounting Hole Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators. The L59 Series LED indicator are constructed with a black nylon housing with integral bezel.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Yellow;20mcd;1/4In.;24VDC;6In. Wire;60deg;20mA - 70214118 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Yellow;20mcd;1/4In.;24VDC;6In. Wire;60deg;20mA
70214118
Indicator,Pnl-Mnt;LED;Yellow;20mcd;1/4In.;24VDC;6In. Wire;60deg;20mA 70214118
Snapfit LED Indicator Light For 1⁄4 in. Dia. Mounting Hole Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators. The L59 Series LED indicator are constructed with a black nylon housing with integral bezel.

Snapfit LED Indicator Light For 1⁄4 in. Dia. Mounting Hole
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators.
The L59 Series LED indicator are constructed with a black nylon housing with integral bezel.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214118
Product Name Indicator,Pnl-Mnt;LED;Yellow;20mcd;1/4In.;24VDC;6In. Wire;60deg;20mA
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Wire Leads
Width 5.08 mm (0.2000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Lights - 1221280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White; White
Voltage type AC AC
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details