Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;10mcd;0.250In.;24VDC;Wire Lead;20mA;Black Nylon 70214117

Description
LED Indicator Light, Snap Fit Mounting, 0.250 in. Mounting Hole Diameter Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators. Each unit is supplied with a high brightness clear or diffused LED and two color coded 6 in. wire leads.
Description
LED Indicator Light, Snap Fit Mounting, 0.250 in. Mounting Hole Diameter Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators. Each unit is supplied with a high brightness clear or diffused LED and two color coded 6 in. wire leads.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;10mcd;0.250In.;24VDC;Wire Lead;20mA;Black Nylon - 70214117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;10mcd;0.250In.;24VDC;Wire Lead;20mA;Black Nylon
70214117
Indicator,Pnl-Mnt;LED;Red;10mcd;0.250In.;24VDC;Wire Lead;20mA;Black Nylon 70214117
LED Indicator Light, Snap Fit Mounting, 0.250 in. Mounting Hole Diameter Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators. Each unit is supplied with a high brightness clear or diffused LED and two color coded 6 in. wire leads.

LED Indicator Light, Snap Fit Mounting, 0.250 in. Mounting Hole Diameter
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators.
Each unit is supplied with a high brightness clear or diffused LED and two color coded 6 in. wire leads.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214117
Product Name Indicator,Pnl-Mnt;LED;Red;10mcd;0.250In.;24VDC;Wire Lead;20mA;Black Nylon
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329117 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details