Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Diffused Green;20mcd (Typ.);1/4 in.;24 VDC;20 mA;60 deg 70214116

Description
20 mcd (Typ.) Luminous Intensity, 1⁄4 in. Mounting Hole Dia., Snapfit LED Indicator Light Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators. The L59 series, LED indicator are constructed with a black nylon housing with integral bezel. Each unit is supplied with a high brightness clear or diffused LED and two color-coded 6 in. wire leads.
Description
20 mcd (Typ.) Luminous Intensity, 1⁄4 in. Mounting Hole Dia., Snapfit LED Indicator Light Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators. The L59 series, LED indicator are constructed with a black nylon housing with integral bezel. Each unit is supplied with a high brightness clear or diffused LED and two color-coded 6 in. wire leads.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Diffused Green;20mcd (Typ.);1/4 in.;24 VDC;20 mA;60 deg - 70214116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Diffused Green;20mcd (Typ.);1/4 in.;24 VDC;20 mA;60 deg
70214116
Indicator,Pnl-Mnt;LED;Diffused Green;20mcd (Typ.);1/4 in.;24 VDC;20 mA;60 deg 70214116
20 mcd (Typ.) Luminous Intensity, 1⁄4 in. Mounting Hole Dia., Snapfit LED Indicator Light Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators. The L59 series, LED indicator are constructed with a black nylon housing with integral bezel. Each unit is supplied with a high brightness clear or diffused LED and two color-coded 6 in. wire leads.

20 mcd (Typ.) Luminous Intensity, 1⁄4 in. Mounting Hole Dia., Snapfit LED Indicator Light
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators.
The L59 series, LED indicator are constructed with a black nylon housing with integral bezel. Each unit is supplied with a high brightness clear or diffused LED and two color-coded 6 in. wire leads.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214116
Product Name Indicator,Pnl-Mnt;LED;Diffused Green;20mcd (Typ.);1/4 in.;24 VDC;20 mA;60 deg
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4273-ND - DigiKey
Specs
LED Color Green; Green
Rated Current 0.0300 amps
View Details
2 suppliers
Panel Mount Indicators - 1345531 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details