Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;20mcd;1/4In.;12VDC;/Snap;6In. Wire;60deg 70214113

Description
Indicator Light, 12 VDC Voltage Rating, 0.030 to 0.062 in. Panel Thickness Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators. The L59 series LED indicators are constructed with a black nylon housing with integral bezel.
Description
Indicator Light, 12 VDC Voltage Rating, 0.030 to 0.062 in. Panel Thickness Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators. The L59 series LED indicators are constructed with a black nylon housing with integral bezel.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;20mcd;1/4In.;12VDC;/Snap;6In. Wire;60deg - 70214113 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;20mcd;1/4In.;12VDC;/Snap;6In. Wire;60deg
70214113
Indicator,Pnl-Mnt;LED;Green;20mcd;1/4In.;12VDC;/Snap;6In. Wire;60deg 70214113
Indicator Light, 12 VDC Voltage Rating, 0.030 to 0.062 in. Panel Thickness Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators. The L59 series LED indicators are constructed with a black nylon housing with integral bezel.

Indicator Light, 12 VDC Voltage Rating, 0.030 to 0.062 in. Panel Thickness
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit + 0.256" (6.50 mm) dia. Panel Range: 0.030"-0.062" (0.762-1.57 mm) max. Other Options Available: 2 volt and 6 volt LED indicators.
The L59 series LED indicators are constructed with a black nylon housing with integral bezel.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214113
Product Name Indicator,Pnl-Mnt;LED;Green;20mcd;1/4In.;12VDC;/Snap;6In. Wire;60deg
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1329127 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details