Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;LED;0.191-0.196In;10-32NF-2A;24V;20mA ;Zinc;6In 70214111

Description
Threaded Indicating LED, Red Color, Zinc Plated Brass Housing Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators. Tapered, splashproof indicator.
Description
Threaded Indicating LED, Red Color, Zinc Plated Brass Housing Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators. Tapered, splashproof indicator.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;LED;0.191-0.196In;10-32NF-2A;24V;20mA ;Zinc;6In - 70214111 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;LED;0.191-0.196In;10-32NF-2A;24V;20mA ;Zinc;6In
70214111
Indicator,Pnl-Mnt;LED;Red;LED;0.191-0.196In;10-32NF-2A;24V;20mA ;Zinc;6In 70214111
Threaded Indicating LED, Red Color, Zinc Plated Brass Housing Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators. Tapered, splashproof indicator.

Threaded Indicating LED, Red Color, Zinc Plated Brass Housing
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators.
Tapered, splashproof indicator.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214111
Product Name Indicator,Pnl-Mnt;LED;Red;LED;0.191-0.196In;10-32NF-2A;24V;20mA ;Zinc;6In
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Width 6.99 mm (0.2750 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 105045 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details